Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR12M

Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR12M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR12M-ND
Fixed Inductors ISC1210ERR12M-ND
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR12M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR12M
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR12M
INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 120Nh, Smd, Full Reel; Inductance Vishay - 53K5301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 120Nh, Smd, Full Reel; Inductance Vishay
53K5301
Inductor, Shielded, 120Nh, Smd, Full Reel; Inductance Vishay 53K5301
INDUCTOR, SHIELDED, 120NH, SMD, FULL REEL; Inductance:120nH; RMS Current (Irms):630mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.2ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 120NH, SMD, FULL REEL; Inductance:120nH; RMS Current (Irms):630mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR12M-ND ISC1210ERR12M 53K5301
Product Name Fixed Inductors INDUCTOR WW 120NH 20% 1210 120nH 630mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 120Nh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details