Vishay Precision Group Fixed Inductors ISC1210ERR56K

Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1610-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1610-2-ND
Fixed Inductors 541-1610-2-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 560Nh, Smd; Inductance Vishay - 53K5316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, Smd; Inductance Vishay
53K5316
Inductor, Shielded, 560Nh, Smd; Inductance Vishay 53K5316
INDUCTOR, SHIELDED, 560NH, SMD; Inductance:560nH; RMS Current (Irms):455mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, SMD; Inductance:560nH; RMS Current (Irms):455mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 560Nh, Smd; Inductance Vishay - 53K5317 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 560Nh, Smd; Inductance Vishay
53K5317
Inductor, Shielded, 560Nh, Smd; Inductance Vishay 53K5317
INDUCTOR, SHIELDED, 560NH, SMD; Inductance:560nH; RMS Current (Irms):455mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 560NH, SMD; Inductance:560nH; RMS Current (Irms):455mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1610-2-ND ISC1210ERR56K 53K5316
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 560Nh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details