Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY6R8K

Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY6R8K-ND
Fixed Inductors ISC1210SY6R8K-ND
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max - ISC1210SY6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max
ISC1210SY6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max ISC1210SY6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY6R8K-ND ISC1210SY6R8K
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1210 6.8¦H 205mA - - Powdered Iron Core ¦10% Shielded 1.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details