Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN5R6J

Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812BN5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN5R6J-ND
Fixed Inductors ISC1812BN5R6J-ND
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812BN5R6J ISC1812BN5R6J-ND
Product Name INDUCTOR WW 5.6UH 5% 1812 5.6¦H 333mA - - Powdered Iron Core ¦5% Shielded 690 mOhm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.6900 ohms 0.6900 ohms
Rated DC Current 333 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details