Vishay Precision Group Fixed Inductors ISC1210SY560K

Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY560K-ND
Fixed Inductors ISC1210SY560K-ND
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY560K
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY560K
INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Vishay - 07J3751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Vishay
07J3751
Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Vishay 07J3751
INDUCTOR, SHIELDED, 56UH, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):95mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: No

INDUCTOR, SHIELDED, 56UH, SMD, FULL REEL; Inductance:56µH; RMS Current (Irms):95mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY560K-ND ISC1210SY560K 07J3751
Product Name Fixed Inductors INDUCTOR WW 56UH 10% 1210 56¦H 95mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 56Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details