Vishay Intertechnology, Inc. INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES271K

Description
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES271K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES271K
INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES271K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES271K-ND
Fixed Inductors ISC1812ES271K-ND
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor 270Uh 101Ma 10% 4Mhz; Body Material Vishay - 53K5433 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 270Uh 101Ma 10% 4Mhz; Body Material Vishay
53K5433
Power Inductor 270Uh 101Ma 10% 4Mhz; Body Material Vishay 53K5433
POWER INDUCTOR 270UH 101MA 10% 4MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:101mA; DC Current Rating:101mA; DC Resistance Max:6.9ohm; Inductance:270µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR 270UH 101MA 10% 4MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:101mA; DC Current Rating:101mA; DC Resistance Max:6.9ohm; Inductance:270µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES271K ISC1812ES271K-ND 53K5433
Product Name INDUCTOR WW 270UH 10% 1812 270¦H 101mA - - Ferrite Core ¦10% Shielded 6.9 Ohm Max 40 @ 796kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor 270Uh 101Ma 10% 4Mhz; Body Material Vishay
Application General Purpose
Inductance Range 270 microH 270 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 101 milliamps 101 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers