INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812ES1R0J | ISC1812ES1R0J-ND |
| Product Name | INDUCTOR WW 1.0UH 5% 1812 1¦H 447mA - - Powdered Iron Core ¦5% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.3500 ohms | 0.3500 ohms |
| Rated DC Current | 447 milliamps |