Inductor RF Chip Shielded/Molded Wirewound 68uH 5% 2.52MHz 30Q-Factor Powdered Iron 0.09A 10Ohm DCR 1210 T/R Product overview: ISC1210ER680J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER680J can be used for catalog matching and distributor lookup.
INDUCTOR WW 68UH 5% 1210 68¦H 90mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1210ER680J | ISC1210ER680J | ISC1210ER680J-ND |
| Product Name | 68uH 2.52MHz 0.09A Inductor and Choke | INDUCTOR WW 68UH 5% 1210 68¦H 90mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 68 microH | 68 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Shielded |