Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR56K

Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR56K-ND
Fixed Inductors ISC1210SYR56K-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR56K
INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR56K-ND ISC1210SYR56K
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1210 560nH 455mA - - Powdered Iron Core ¦10% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers