1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max 30 @ 7.96MHz 140MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-1649-1-ND | ISC1812ES1R0K |
| Product Name | Fixed Inductors | INDUCTOR WW 1.0UH 10% 1812 1¦H 447mA - - Powdered Iron Core ¦10% Shielded 350 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |