Vishay Intertechnology, Inc. Fixed Inductors ISC1210ERR22M

Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ERR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ERR22M-ND
Fixed Inductors ISC1210ERR22M-ND
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ERR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ERR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ERR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 220Nh, 565Ma, 20% 330Mhz; Body Material Vishay - 53K5307 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Nh, 565Ma, 20% 330Mhz; Body Material Vishay
53K5307
Power Inductor, 220Nh, 565Ma, 20% 330Mhz; Body Material Vishay 53K5307
POWER INDUCTOR, 220NH, 565MA, 20% 330MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:565mA; DC Current Rating:565mA; DC Resistance Max:0.3ohm; Inductance:220nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 220NH, 565MA, 20% 330MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:565mA; DC Current Rating:565mA; DC Resistance Max:0.3ohm; Inductance:220nH; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ERR22M-ND ISC1210ERR22M 53K5307
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 220Nh, 565Ma, 20% 330Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details