Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN221K

Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN221K-ND
Fixed Inductors ISC1812BN221K-ND
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN221K
INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN221K-ND ISC1812BN221K
Product Name Fixed Inductors INDUCTOR WW 220UH 10% 1812 220¦H 105mA - - Ferrite Core ¦10% Shielded 6.3 Ohm Max 40 @ 796kHz 4.2MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details