Vishay Intertechnology, Inc. INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR10M

Description
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ERR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR10M-ND
Fixed Inductors ISC1812ERR10M-ND
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ERR10M ISC1812ERR10M-ND
Product Name INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2300 ohms 0.2300 ohms
Rated DC Current 552 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details