Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES150K

Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES150K-ND
Fixed Inductors ISC1812ES150K-ND
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES150K
INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES150K-ND ISC1812ES150K
Product Name Fixed Inductors INDUCTOR WW 15UH 10% 1812 15¦H 252mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details