Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES470K

Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES470K-ND
Fixed Inductors ISC1812ES470K-ND
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES470K
INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 47Uh 183Ma 10% 9Mhz; Body Material Vishay - 53K5449 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh 183Ma 10% 9Mhz; Body Material Vishay
53K5449
Power Inductor, 47Uh 183Ma 10% 9Mhz; Body Material Vishay 53K5449
POWER INDUCTOR, 47UH 183MA 10% 9MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:183mA; DC Current Rating:183mA; DC Resistance Max:2.1ohm; Inductance:47µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR, 47UH 183MA 10% 9MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:183mA; DC Current Rating:183mA; DC Resistance Max:2.1ohm; Inductance:47µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES470K-ND ISC1812ES470K 53K5449
Product Name Fixed Inductors INDUCTOR WW 47UH 10% 1812 47¦H 183mA - - Ferrite Core ¦10% Shielded 2.1 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 47Uh 183Ma 10% 9Mhz; Body Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers