Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY820J

Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY820J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY820J-ND
Fixed Inductors ISC1210SY820J-ND
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY820J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY820J
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY820J
INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY820J-ND ISC1210SY820J
Product Name Fixed Inductors INDUCTOR WW 82UH 5% 1210 82¦H 85mA - - Powdered Iron Core ¦5% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - 2-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details