INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812ERR12M | ISC1812ERR12M-ND |
| Product Name | INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.1200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.2600 ohms | 0.2600 ohms |
| Rated DC Current | 519 milliamps |