Vishay Precision Group Fixed Inductors ISC1210SYR82M

Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR82M-ND
Fixed Inductors ISC1210SYR82M-ND
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR82M
INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Inductance Vishay - 07J3730 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Inductance Vishay
07J3730
Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Inductance Vishay 07J3730
POWER INDUCTOR, 820NH, 450MA, 20% 160MHZ; Inductance:820nH; Inductance Tolerance:± 20%; DC Resistance Max:0.5ohm; Q Factor:40; DC Current Rating:450mA; Self Resonant Frequency:160MHz; Q Test Frequency:25.2MHz RoHS Compliant: No

POWER INDUCTOR, 820NH, 450MA, 20% 160MHZ; Inductance:820nH; Inductance Tolerance:± 20%; DC Resistance Max:0.5ohm; Q Factor:40; DC Current Rating:450mA; Self Resonant Frequency:160MHz; Q Test Frequency:25.2MHz RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SYR82M-ND ISC1210SYR82M 07J3730
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1210 820nH 450mA - - Powdered Iron Core ¦20% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 820Nh, 450Ma, 20% 160Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details