Vishay Intertechnology, Inc. INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER331K

Description
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER331K
INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ER331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ER331K-ND
Fixed Inductors ISC1812ER331K-ND
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ER331K ISC1812ER331K-ND
Product Name INDUCTOR WW 330UH 10% 1812 330¦H 96mA - - Ferrite Core ¦10% Shielded 7.54 Ohm Max 40 @ 796kHz 3.7MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 96 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers