INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210SYR22M | ISC1210SYR22M-ND |
| Product Name | INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.2200 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.3000 ohms | 0.3000 ohms |
| Rated DC Current | 565 milliamps |