Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN6R8K

Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN6R8K-ND
Fixed Inductors ISC1812BN6R8K-ND
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk ISC1812BN6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN6R8K-ND ISC1812BN6R8K
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1812 6.8¦H 306mA - - Powdered Iron Core ¦10% Shielded 750 mOhm Max 30 @ 7.96MHz 32MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data