Vishay Intertechnology, Inc. INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max ISC1812ES1R2J

Description
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max - ISC1812ES1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max
ISC1812ES1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max ISC1812ES1R2J
INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES1R2J-ND
Fixed Inductors ISC1812ES1R2J-ND
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ES1R2J ISC1812ES1R2J-ND
Product Name INDUCTOR WW 1.2UH 5% 1812 1.2¦H 429mA - - Powdered Iron Core ¦5% Shielded 380 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.3800 ohms 0.3800 ohms
Rated DC Current 429 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details