Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER27NM

Description
27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER27NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER27NM-ND
Fixed Inductors ISC1210ER27NM-ND
27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)

27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER27NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER27NM
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER27NM
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER27NM-ND ISC1210ER27NM
Product Name Fixed Inductors INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details