12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
POWER INDUCTOR 12UH 265MA 10% 22MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:265mA; DC Current Rating:265mA; DC Resistance Max:1ohm; Inductance:12µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1812ES120K-ND | ISC1812ES120K | 53K5411 |
| Product Name | Fixed Inductors | INDUCTOR WW 12UH 10% 1812 12¦H 265mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 50 @ 2.52MHz 22MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Power Inductor 12Uh 265Ma 10% 22Mhz; Body Material Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |