INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
10uH Shielded Fixed Inductor, 1812 SMD, 279mA DC Product overview: ISC1812ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 279mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 279mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER100K can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
INDUCTOR, WIREWOUND, 10UH, 0.279A, 1812; Inductance:10µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:25MHz; DC Current Rating:279mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes
INDUCTOR, WIREWOUND, 10UH, 0.279A, 1812; Inductance:10µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:25MHz; DC Current Rating:279mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ISC1812ER100K | 71-ISC1812ER100K | 541-1611-6-ND | 56AC1077 |
| Product Name | INDUCTOR WW 10UH 10% 1812 10¦H 279mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | SMD 10uH 279mA Inductor and Choke | Fixed Inductors | Inductor, Wirewound, 10Uh, 0.279A, 1812; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| DCR | 0.9000 ohms | 0.9000 ohms | 0.9000 ohms | |
| Rated DC Current | 279 milliamps | 279 milliamps |