Vishay Precision Group INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES680K

Description
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES680K
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES680K
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES680K-ND
Fixed Inductors ISC1812ES680K-ND
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Shielded, 68Uh, Smd; Inductance Vishay - 53K5461 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Vishay
53K5461
Inductor, Shielded, 68Uh, Smd; Inductance Vishay 53K5461
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):164mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):164mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 68Uh, Smd; Inductance Vishay - 53K5460 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd; Inductance Vishay
53K5460
Inductor, Shielded, 68Uh, Smd; Inductance Vishay 53K5460
INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):164mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD; Inductance:68µH; RMS Current (Irms):164mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1812 Series; Inductor Case / Package:1812 [4525 Metric]; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ES680K ISC1812ES680K-ND 53K5461
Product Name INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, Shielded, 68Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 68 microH 68 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 164 milliamps 164 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details