Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY180K

Description
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY180K-ND
Fixed Inductors ISC1210SY180K-ND
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY180K
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY180K
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY180K-ND ISC1210SY180K
Product Name Fixed Inductors INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details