Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY390J

Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY390J-ND
Fixed Inductors ISC1210SY390J-ND
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY390J
INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY390J
INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY390J-ND ISC1210SY390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1210 39¦H 105mA - - Powdered Iron Core ¦5% Shielded 5.9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers