Vishay Intertechnology, Inc. INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB680K

Description
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB680K
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB680K
INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EB680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB680K-ND
Fixed Inductors ISC1812EB680K-ND
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EB680K ISC1812EB680K-ND
Product Name INDUCTOR WW 68UH 10% 1812 68¦H 164mA - - Ferrite Core ¦10% Shielded 2.6 Ohm Max 50 @ 2.52MHz 7.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 164 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details