INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Inductor RF Chip Shielded/Molded Wirewound 10uH 5% 2.52MHz 50Q-Factor Powdered Iron 0.279A 0.9Ohm DCR 1812 T/R Product overview: ISC1812ER100J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.279A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.279A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ER100J can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ISC1812ER100J | 71-ISC1812ER100J | ISC1812ER100J-ND |
| Product Name | INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | 10uH 2.52MHz 0.279A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.9000 ohms | 0.9000 ohms | |
| Rated DC Current | 279 milliamps |