Vishay Intertechnology, Inc. Fixed Inductors ISC1210SYR15J

Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SYR15J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SYR15J-ND
Fixed Inductors ISC1210SYR15J-ND
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SYR15J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SYR15J
INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SYR15J
INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SYR15J-ND ISC1210SYR15J
Product Name Fixed Inductors INDUCTOR WW 150NH 5% 1210 150nH 600mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details