Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER47NM

Description
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER47NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER47NM-ND
Fixed Inductors ISC1210ER47NM-ND
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER47NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER47NM
INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER47NM-ND ISC1210ER47NM
Product Name Fixed Inductors INDUCTOR WW 47NH 20% 1210 47nH 495mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details