Vishay Intertechnology, Inc. Fixed Inductors ISC1812ES100J

Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ES100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES100J-ND
Fixed Inductors ISC1812ES100J-ND
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES100J
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES100J
INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ES100J-ND ISC1812ES100J
Product Name Fixed Inductors INDUCTOR WW 10UH 5% 1812 10¦H 279mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 50 @ 2.52MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers