Vishay Intertechnology, Inc. Fixed Inductors ISC1812BN270J

Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812BN270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812BN270J-ND
Fixed Inductors ISC1812BN270J-ND
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812BN270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812BN270J
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812BN270J
INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812BN270J-ND ISC1812BN270J
Product Name Fixed Inductors INDUCTOR WW 27UH 5% 1812 27¦H 212mA - - Ferrite Core ¦5% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details