Vishay Intertechnology, Inc. INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY82NK

Description
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY82NK
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY82NK
INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY82NK-ND
Fixed Inductors ISC1210SY82NK-ND
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY82NK ISC1210SY82NK-ND
Product Name INDUCTOR WW 82NH 10% 1210 82nH 460mA - - Non-Magnetic Core ¦10% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0820 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details