Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR22M

Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR22M-ND
Fixed Inductors ISC1812ERR22M-ND
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR22M
INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR22M-ND ISC1812ERR22M
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1812 220nH 441mA - - Non-Magnetic Core ¦20% Shielded 360 mOhm Max 30 @ 25.2MHz 310MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-3627575047C472M-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details