SMD Inductor 8.2uH 10% Shielded 1210 0.195A 1.65R Product overview: ISC1210SY8R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY8R2K can be used for catalog matching and distributor lookup.
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 8.2UH 195MA 1.65 OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1210SY8R2K | ISC1210SY8R2K-ND | ISC1210SY8R2K | 873-ISC1210SY8R2K |
| Product Name | SMD 8.2uH 0.195A Inductor and Choke | Fixed Inductors | INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max | FIXED IND 8.2UH 195MA 1.65 OHM |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | ||
| Inductance Range | 8.2 microH | 8.2 microH | 8.2 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Molded / Shielded | Shielded | Shielded | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |