INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 150UH 130MA 4.16OHM SM Product overview: ISC1812ES151J from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 130MA, 4.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 130MA, 4.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ES151J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182802-ISC1812ES151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ISC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 4.16Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ISC1812ES151J | 71-ISC1812ES151J | 1182802-ISC1812ES151J | ISC1812ES151J-ND |
| Product Name | INDUCTOR WW 150UH 5% 1812 150¦H 130mA - - Ferrite Core ¦5% Shielded 4.16 Ohm Max 50 @ 796kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | 150UH 130MA 4.16OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 150 microH | 150 microH | 150 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Rated DC Current | 130 milliamps | 130 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |