Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY3R3J

Description
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY3R3J-ND
Fixed Inductors ISC1210SY3R3J-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY3R3J ISC1210SY3R3J-ND
Product Name INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 270 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details