Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER68NM

Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER68NM-ND
Fixed Inductors ISC1210ER68NM-ND
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER68NM-ND ISC1210ER68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details