Vishay Intertechnology, Inc. Fixed Inductors ISC1812ERR47J

Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ERR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ERR47J-ND
Fixed Inductors ISC1812ERR47J-ND
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ERR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ERR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ERR47J
INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ERR47J-ND ISC1812ERR47J
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 1812 470nH 306mA - - Non-Magnetic Core ¦5% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details