Vishay Precision Group Fixed Inductors ISC1812ER220J

Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1690-2-ND
Fixed Inductors 541-1690-2-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1690-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1690-1-ND
Fixed Inductors 541-1690-1-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1690-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1690-6-ND
Fixed Inductors 541-1690-6-ND
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ER220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ER220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ER220J
INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay - 52M5230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay
52M5230
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay 52M5230
INDUCTOR, WIREWOUND, 22UH, 0.227A, 1812; Inductance:22µH; DC Resistance Max:1.36ohm; Self Resonant Frequency:14MHz; DC Current Rating:227mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 22UH, 0.227A, 1812; Inductance:22µH; DC Resistance Max:1.36ohm; Self Resonant Frequency:14MHz; DC Current Rating:227mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay - 56AC1080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay
56AC1080
Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay 56AC1080
INDUCTOR, WIREWOUND, 22UH, 0.227A, 1812; Inductance:22µH; DC Resistance Max:1.36ohm; Self Resonant Frequency:14MHz; DC Current Rating:227mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 22UH, 0.227A, 1812; Inductance:22µH; DC Resistance Max:1.36ohm; Self Resonant Frequency:14MHz; DC Current Rating:227mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:ISC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1690-2-ND ISC1812ER220J 52M5230
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1812 22¦H 227mA - - Powdered Iron Core ¦5% Shielded 1.36 Ohm Max 50 @ 2.52MHz 14MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor, Wirewound, 22Uh, 0.227A, 1812; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details