Vishay Intertechnology, Inc. INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR68J

Description
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - ISC1812EBR68J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
ISC1812EBR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk ISC1812EBR68J
INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1812EBR68J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EBR68J-ND
Fixed Inductors ISC1812EBR68J-ND
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812EBR68J ISC1812EBR68J-ND
Product Name INDUCTOR WW 680NH 5% 1812 680nH 271mA - - Non-Magnetic Core ¦5% Shielded 950 mOhm Max 30 @ 25.2MHz 165MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9500 ohms 0.8000 ohms
Rated DC Current 271 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details