Vishay Intertechnology, Inc. 27uH 2.52MHz 0.212A Inductor and Choke ISC1812ES270K

Description
Inductor RF Chip Shielded/Molded Wirewound 27uH 10% 2.52MHz 40Q-Factor Ferrite 0.212A 1.56Ohm DCR 1812 T/R Product overview: ISC1812ES270K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 2.52MHz, 0.212A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 2.52MHz, 0.212A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ES270K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Shielded/Molded Wirewound 27uH 10% 2.52MHz 40Q-Factor Ferrite 0.212A 1.56Ohm DCR 1812 T/R Product overview: ISC1812ES270K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 2.52MHz, 0.212A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 2.52MHz, 0.212A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ES270K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27uH 2.52MHz 0.212A Inductor and Choke - 71-ISC1812ES270K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27uH 2.52MHz 0.212A Inductor and Choke
71-ISC1812ES270K
27uH 2.52MHz 0.212A Inductor and Choke 71-ISC1812ES270K
Inductor RF Chip Shielded/Molded Wirewound 27uH 10% 2.52MHz 40Q-Factor Ferrite 0.212A 1.56Ohm DCR 1812 T/R Product overview: ISC1812ES270K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 2.52MHz, 0.212A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 2.52MHz, 0.212A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ES270K can be used for catalog matching and distributor lookup.

Inductor RF Chip Shielded/Molded Wirewound 27uH 10% 2.52MHz 40Q-Factor Ferrite 0.212A 1.56Ohm DCR 1812 T/R Product overview: ISC1812ES270K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uH, 2.52MHz, 0.212A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27uH, 2.52MHz, 0.212A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1812ES270K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ES270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ES270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ES270K
INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ES270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ES270K-ND
Fixed Inductors ISC1812ES270K-ND
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ISC1812ES270K
875522-ISC1812ES270K
Fixed Inductors - ISC1812ES270K 875522-ISC1812ES270K
Manufacturer: Vishay Win Source Part Number: 875522-ISC1812ES270K Series: ISC-1812 Operating Temperature Range: -55°C ~ 125°C Features: 27 µH Shielded Wirewound Inductor 212 mA 1.56Ohm Max 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Vishay
Win Source Part Number: 875522-ISC1812ES270K
Series: ISC-1812
Operating Temperature Range: -55°C ~ 125°C
Features: 27 µH Shielded Wirewound Inductor 212 mA 1.56Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Power Inductor 27Uh 212Ma 10% 13Mhz; Body Material Vishay - 53K5431 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 27Uh 212Ma 10% 13Mhz; Body Material Vishay
53K5431
Power Inductor 27Uh 212Ma 10% 13Mhz; Body Material Vishay 53K5431
POWER INDUCTOR 27UH 212MA 10% 13MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:212mA; DC Current Rating:212mA; DC Resistance Max:1.56ohm; Inductance:27µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

POWER INDUCTOR 27UH 212MA 10% 13MHZ; Body Material:Ferrite; Core Material:Iron; Current Rating:212mA; DC Current Rating:212mA; DC Resistance Max:1.56ohm; Inductance:27µH; Inductance Tolerance:± 10%; Inductor Case Style:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ISC1812ES270K ISC1812ES270K ISC1812ES270K-ND 875522-ISC1812ES270K 53K5431
Product Name 27uH 2.52MHz 0.212A Inductor and Choke INDUCTOR WW 27UH 10% 1812 27¦H 212mA - - Ferrite Core ¦10% Shielded 1.56 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Fixed Inductors - ISC1812ES270K Power Inductor 27Uh 212Ma 10% 13Mhz; Body Material Vishay
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 27 microH 27 microH 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data