Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER270K

Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER270K-ND
Fixed Inductors ISC1210ER270K-ND
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max - ISC1210ER270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max
ISC1210ER270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max ISC1210ER270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER270K-ND ISC1210ER270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers