Vishay Intertechnology, Inc. Fixed Inductors ISC1812EB681J

Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812EB681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812EB681J-ND
Fixed Inductors ISC1812EB681J-ND
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - ISC1812EB681J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
ISC1812EB681J
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk ISC1812EB681J
INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812EB681J-ND ISC1812EB681J
Product Name Fixed Inductors INDUCTOR WW 680UH 5% 1812 680¦H 76mA - - Ferrite Core ¦5% Shielded 12 Ohm Max 40 @ 796kHz 2.6MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details