Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max ISC1210SY5R6K

Description
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max - ISC1210SY5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max
ISC1210SY5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max ISC1210SY5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY5R6K-ND
Fixed Inductors ISC1210SY5R6K-ND
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210SY5R6K ISC1210SY5R6K-ND
Product Name INDUCTOR WW 5.6UH 10% 1210 5.6¦H 210mA - - Powdered Iron Core ¦10% Shielded 1.4 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 210 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details