Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY820K

Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY820K-ND
Fixed Inductors ISC1210SY820K-ND
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY820K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY820K
INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY820K
INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210SY820K-ND ISC1210SY820K
Product Name Fixed Inductors INDUCTOR WW 82UH 10% 1210 82¦H 85mA - - Powdered Iron Core ¦10% Shielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details