Vishay Precision Group INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max ISC1210SY2R2K

Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max - ISC1210SY2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max
ISC1210SY2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max ISC1210SY2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210SY2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY2R2K-ND
Fixed Inductors ISC1210SY2R2K-ND
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, Smd; Inductance Vishay - 07J3740 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, Smd; Inductance Vishay
07J3740
Inductor, Shielded, 2.2Uh, Smd; Inductance Vishay 07J3740
INDUCTOR, SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.9ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 2.2UH, SMD; Inductance:2.2µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:0.9ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210SY2R2K ISC1210SY2R2K-ND 07J3740
Product Name INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Shielded 900 mOhm Max Fixed Inductors Inductor, Shielded, 2.2Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.9000 ohms 0.9000 ohms 0.9000 ohms
Rated DC Current 320 milliamps 320 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125953 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 20
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details