Vishay Intertechnology, Inc. Fixed Inductors ISC1210SY220K

Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210SY220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210SY220K-ND
Fixed Inductors ISC1210SY220K-ND
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210SY220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210SY220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210SY220K
INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 22uH 0.15A Inductor and Choke - 71-ISC1210SY220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 0.15A Inductor and Choke
71-ISC1210SY220K
SMD 22uH 0.15A Inductor and Choke 71-ISC1210SY220K
1210 SMD Inductor 22uH 10% Shielded Wirewound 0.15A Product overview: ISC1210SY220K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY220K can be used for catalog matching and distributor lookup.

1210 SMD Inductor 22uH 10% Shielded Wirewound 0.15A Product overview: ISC1210SY220K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210SY220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay - 45C5282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay
45C5282
Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay 45C5282
INDUCTOR, SHIELDED, 22UH, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):150mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:3.1ohm RoHS Compliant: No

INDUCTOR, SHIELDED, 22UH, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):150mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:-; DC Resistance Max:3.1ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210SY220K-ND ISC1210SY220K 71-ISC1210SY220K 45C5282
Product Name Fixed Inductors INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) SMD 22uH 0.15A Inductor and Choke Inductor, Shielded, 22Uh, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details